TelephoneStuff.com Leviton Side Wired 20A 125V Duplex Receptacle Smooth Face CR020

Description
Slim body duplex receptacle NEMA 5-20R. Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Commercial grade - Smooth face - Self grounding - Steel strap - Side wired - Straight blade - Sold in Packages of 2, 5, and 10 Receptacles
Description
Slim body duplex receptacle NEMA 5-20R. Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Commercial grade - Smooth face - Self grounding - Steel strap - Side wired - Straight blade - Sold in Packages of 2, 5, and 10 Receptacles

Suppliers

Company
Product
Description
Supplier Links
Leviton Side Wired 20A 125V Duplex Receptacle Smooth Face - CR020 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Side Wired 20A 125V Duplex Receptacle Smooth Face
CR020
Leviton Side Wired 20A 125V Duplex Receptacle Smooth Face CR020
Slim body duplex receptacle NEMA 5-20R. Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Commercial grade - Smooth face - Self grounding - Steel strap - Side wired - Straight blade - Sold in Packages of 2, 5, and 10 Receptacles

Slim body duplex receptacle NEMA 5-20R.
Features:
- 20Amp
- 125V
- NEMA 5-20R
- 2P, 3W
- Commercial grade
- Smooth face
- Self grounding
- Steel strap
- Side wired
- Straight blade
- Sold in Packages of 2, 5, and 10 Receptacles

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number CR020
Product Name Leviton Side Wired 20A 125V Duplex Receptacle Smooth Face
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-B011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight 15° Angled Receptacle - F51S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details