TelephoneStuff.com Leviton 20Amp 125V Grounding Single Receptacle 5891

Description
NEMA 5-20R Narrow body single receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 5-20R
Description
NEMA 5-20R Narrow body single receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 5-20R

Suppliers

Company
Product
Description
Supplier Links
Leviton 20Amp 125V Grounding Single Receptacle - 5891 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20Amp 125V Grounding Single Receptacle
5891
Leviton 20Amp 125V Grounding Single Receptacle 5891
NEMA 5-20R Narrow body single receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 5-20R

NEMA 5-20R Narrow body single receptacle.
Features:
- 20Amp
- 125V
- Striaght blade
- Commercial grade
- Self grounding
- Back and side wired
- Steel strap
- 2P, 3W
- NEMA 5-20R

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5891
Product Name Leviton 20Amp 125V Grounding Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-B017 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Receptacle - F41S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers