TelephoneStuff.com Leviton 15 Amp 125V Power Locking Blade Inlet Receptacle -.. 4716-FWP

Description
Industrial grade 15 amp power locking blade inlet receptacle with slots for fork terminals and self ground. Features: - NEMA L5-15P - 15 Amp - 125 Volt - 2 Pole - 3 Wire - UL, CSA certified Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability - Dual gaskets, one under plate and one under lid, for weather-resistant fit - Stainless steel external hardware resists corrosive effects of moisture - Large thumb-tab makes it easy to open cover with gloved hand - Mounts to panels or FS/FD boxes - UL listed and CSA certified for wet locations with cover closed
Description
Industrial grade 15 amp power locking blade inlet receptacle with slots for fork terminals and self ground. Features: - NEMA L5-15P - 15 Amp - 125 Volt - 2 Pole - 3 Wire - UL, CSA certified Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability - Dual gaskets, one under plate and one under lid, for weather-resistant fit - Stainless steel external hardware resists corrosive effects of moisture - Large thumb-tab makes it easy to open cover with gloved hand - Mounts to panels or FS/FD boxes - UL listed and CSA certified for wet locations with cover closed

Suppliers

Company
Product
Description
Supplier Links
Leviton 15 Amp 125V Power Locking Blade Inlet Receptacle -.. - 4716-FWP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15 Amp 125V Power Locking Blade Inlet Receptacle -..
4716-FWP
Leviton 15 Amp 125V Power Locking Blade Inlet Receptacle -.. 4716-FWP
Industrial grade 15 amp power locking blade inlet receptacle with slots for fork terminals and self ground. Features: - NEMA L5-15P - 15 Amp - 125 Volt - 2 Pole - 3 Wire - UL, CSA certified Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability - Dual gaskets, one under plate and one under lid, for weather-resistant fit - Stainless steel external hardware resists corrosive effects of moisture - Large thumb-tab makes it easy to open cover with gloved hand - Mounts to panels or FS/FD boxes - UL listed and CSA certified for wet locations with cover closed

Industrial grade 15 amp power locking blade inlet receptacle with slots for fork terminals and self ground.
Features:
- NEMA L5-15P
- 15 Amp
- 125 Volt
- 2 Pole
- 3 Wire
- UL, CSA certified
Specifications:
- Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability
- Dual gaskets, one under plate and one under lid, for weather-resistant fit
- Stainless steel external hardware resists corrosive effects of moisture
- Large thumb-tab makes it easy to open cover with gloved hand
- Mounts to panels or FS/FD boxes
- UL listed and CSA certified for wet locations with cover closed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 4716-FWP
Product Name Leviton 15 Amp 125V Power Locking Blade Inlet Receptacle -..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Small Box Receptacle - D52S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details