TelephoneStuff.com Leviton 30 Amp Flanged Inlet Locking Receptacle -.. 3434-C

Description
Industrial grade 30 amp flanged inlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified Specifications: - Flanged Inlets and Outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Withstands 2000V per UL498 - Full rated current limitation - Max temperature rise: 30C after 250 cyc OL at 200 pct rated current
Description
Industrial grade 30 amp flanged inlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified Specifications: - Flanged Inlets and Outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Withstands 2000V per UL498 - Full rated current limitation - Max temperature rise: 30C after 250 cyc OL at 200 pct rated current

Suppliers

Company
Product
Description
Supplier Links
Leviton 30 Amp Flanged Inlet Locking Receptacle -.. - 3434-C - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 30 Amp Flanged Inlet Locking Receptacle -..
3434-C
Leviton 30 Amp Flanged Inlet Locking Receptacle -.. 3434-C
Industrial grade 30 amp flanged inlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified Specifications: - Flanged Inlets and Outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Withstands 2000V per UL498 - Full rated current limitation - Max temperature rise: 30C after 250 cyc OL at 200 pct rated current

Industrial grade 30 amp flanged inlet locking receptacle.
Features:
- NEMA Non-NEMA
- 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire
- Back wired
- Non-UL certified
Specifications:
- Flanged Inlets and Outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking
- Withstands 2000V per UL498
- Full rated current limitation
- Max temperature rise: 30C after 250 cyc OL at 200 pct rated current

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 3434-C
Product Name Leviton 30 Amp Flanged Inlet Locking Receptacle -..
Device Type Receptacle
Applications Industrial
Mounting Style Flange
Unlock Full Specs
to access all available technical data

Similar Products

Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Straight Receptacle - F51S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Smart Outdoor Plugs - PQR22 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details