TelephoneStuff.com Leviton 20 Amp Wetguard Flush Mount Locking Receptacle.. 67W82

Description
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L22-20R - 20 Amp, 277/480 Volt, 3 Phase, 4 Pole, 5 Wire - Back wired - UL, CSA certified Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA - NEMA Type 4, 4X, 6 and 6P Ratings in accordance with UL 50 and CSA 94 - Outstanding resistance to wet and damp environments, extreme temperature variations, acids, alkalis, grease, oils and solvents - Effective "tongue and groove" construction seals out water, moisture, dirt when plugs are mated with connectors - Innovative strain-relief grips cables securely, keeps out water and moisture - Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870") - Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment - Connector "hood" closure cap seals device when not in use
Description
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L22-20R - 20 Amp, 277/480 Volt, 3 Phase, 4 Pole, 5 Wire - Back wired - UL, CSA certified Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA - NEMA Type 4, 4X, 6 and 6P Ratings in accordance with UL 50 and CSA 94 - Outstanding resistance to wet and damp environments, extreme temperature variations, acids, alkalis, grease, oils and solvents - Effective "tongue and groove" construction seals out water, moisture, dirt when plugs are mated with connectors - Innovative strain-relief grips cables securely, keeps out water and moisture - Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870") - Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment - Connector "hood" closure cap seals device when not in use

Suppliers

Company
Product
Description
Supplier Links
Leviton 20 Amp Wetguard Flush Mount Locking Receptacle.. - 67W82 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20 Amp Wetguard Flush Mount Locking Receptacle..
67W82
Leviton 20 Amp Wetguard Flush Mount Locking Receptacle.. 67W82
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L22-20R - 20 Amp, 277/480 Volt, 3 Phase, 4 Pole, 5 Wire - Back wired - UL, CSA certified Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA - NEMA Type 4, 4X, 6 and 6P Ratings in accordance with UL 50 and CSA 94 - Outstanding resistance to wet and damp environments, extreme temperature variations, acids, alkalis, grease, oils and solvents - Effective "tongue and groove" construction seals out water, moisture, dirt when plugs are mated with connectors - Innovative strain-relief grips cables securely, keeps out water and moisture - Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870") - Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment - Connector "hood" closure cap seals device when not in use

Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground.
Features:
- NEMA L22-20R
- 20 Amp, 277/480 Volt, 3 Phase, 4 Pole, 5 Wire
- Back wired
- UL, CSA certified
Specifications:
- IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA
- NEMA Type 4, 4X, 6 and 6P Ratings in accordance with UL 50 and CSA 94
- Outstanding resistance to wet and damp environments, extreme temperature variations, acids, alkalis, grease, oils and solvents
- Effective "tongue and groove" construction seals out water, moisture, dirt when plugs are mated with connectors
- Innovative strain-relief grips cables securely, keeps out water and moisture
- Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870")
- Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment
- Connector "hood" closure cap seals device when not in use

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 67W82
Product Name Leviton 20 Amp Wetguard Flush Mount Locking Receptacle..
Device Type Receptacle
Applications Industrial
Mounting Style Flush
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Angled Inlet - A31S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers