TelephoneStuff.com Leviton Single Receptacle, Side Wired , Self-Grounding.. 16341

Description
Impact-resistant thermoplastic construction with heavy-duty triple-wipe brass contacts for long service life. Features: - 20A/125V - Back wire and side wire terminal options - Heavy-gauge zinc-plated steel locked-in wrap-around strap - Terminal screws accept up to #10 copper or copper-clad wire, solid or stranded - Labor-saving self-grounding clip - Commercial Grade Note: Click here to view Leviton's color shades
Description
Impact-resistant thermoplastic construction with heavy-duty triple-wipe brass contacts for long service life. Features: - 20A/125V - Back wire and side wire terminal options - Heavy-gauge zinc-plated steel locked-in wrap-around strap - Terminal screws accept up to #10 copper or copper-clad wire, solid or stranded - Labor-saving self-grounding clip - Commercial Grade Note: Click here to view Leviton's color shades

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Receptacle, Side Wired , Self-Grounding.. - 16341 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Receptacle, Side Wired , Self-Grounding..
16341
Leviton Single Receptacle, Side Wired , Self-Grounding.. 16341
Impact-resistant thermoplastic construction with heavy-duty triple-wipe brass contacts for long service life. Features: - 20A/125V - Back wire and side wire terminal options - Heavy-gauge zinc-plated steel locked-in wrap-around strap - Terminal screws accept up to #10 copper or copper-clad wire, solid or stranded - Labor-saving self-grounding clip - Commercial Grade Note: Click here to view Leviton's color shades

Impact-resistant thermoplastic construction with heavy-duty triple-wipe brass contacts for long service life.
Features:
- 20A/125V
- Back wire and side wire terminal options
- Heavy-gauge zinc-plated steel locked-in wrap-around strap
- Terminal screws accept up to #10 copper or copper-clad wire, solid or stranded
- Labor-saving self-grounding clip
- Commercial Grade
Note:
Click here to view Leviton's color shades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 16341
Product Name Leviton Single Receptacle, Side Wired , Self-Grounding..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Five Position Snap-in Outlet with Solder Terminals - 742W-15/28 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
30mm Contact Block 1-NC 800G PB - 800G-DLSWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Straight Receptacle - F31S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
3 Outlets Polarized Swivel Adapter, 2-Prong to 2-Prong White - 5517 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details