TelephoneStuff.com Legrand - Wiremold 3000® Series Duplex Receptacle Cover G3043BE

Description
3000® Series Duplex Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Features: - Installs commercially available 15A and 20A duplex receptacles or 106 style data frame into 3000® Series Raceway - Available Finishes: - Gray - Ivory - Available Device Bracket Options: - Included - Legrand / Wiremold 3000® Series Device Bracket (Model #: G3007C) - Not Included
Description
3000® Series Duplex Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Features: - Installs commercially available 15A and 20A duplex receptacles or 106 style data frame into 3000® Series Raceway - Available Finishes: - Gray - Ivory - Available Device Bracket Options: - Included - Legrand / Wiremold 3000® Series Device Bracket (Model #: G3007C) - Not Included

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold 3000® Series Duplex Receptacle Cover - G3043BE - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold 3000® Series Duplex Receptacle Cover
G3043BE
Legrand - Wiremold 3000® Series Duplex Receptacle Cover G3043BE
3000® Series Duplex Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Features: - Installs commercially available 15A and 20A duplex receptacles or 106 style data frame into 3000® Series Raceway - Available Finishes: - Gray - Ivory - Available Device Bracket Options: - Included - Legrand / Wiremold 3000® Series Device Bracket (Model #: G3007C) - Not Included

3000® Series Duplex Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations.
Features:
- Installs commercially available 15A and 20A duplex receptacles or 106 style data frame into 3000® Series Raceway
- Available Finishes:
- Gray
- Ivory
- Available Device Bracket Options:
- Included
- Legrand / Wiremold 3000® Series Device Bracket (Model #: G3007C)
- Not Included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number G3043BE
Product Name Legrand - Wiremold 3000® Series Duplex Receptacle Cover
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Straight Receptacle - F42S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
5 Function Single Fuse Filtered Screw Mount Module - 83545000 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details