TelephoneStuff.com Hubbell Non NEMA Locking Receptacles CS8269

Description
Non NEMA locking receptacles. Features: - Amp Rating: 50 Amp - Brand or Series: Twist-Lock - Environment: Indoor - Material: Melamine - Mounting Means: Screw - Phase: 1-Phase - Type: Single - Voltage Rating: 250 VAC - Wire Termination: Side Wired - Wiring Configuration: 2-Pole, 3-Wire Grounding
Description
Non NEMA locking receptacles. Features: - Amp Rating: 50 Amp - Brand or Series: Twist-Lock - Environment: Indoor - Material: Melamine - Mounting Means: Screw - Phase: 1-Phase - Type: Single - Voltage Rating: 250 VAC - Wire Termination: Side Wired - Wiring Configuration: 2-Pole, 3-Wire Grounding

Suppliers

Company
Product
Description
Supplier Links
Hubbell Non NEMA Locking Receptacles - CS8269 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Non NEMA Locking Receptacles
CS8269
Hubbell Non NEMA Locking Receptacles CS8269
Non NEMA locking receptacles. Features: - Amp Rating: 50 Amp - Brand or Series: Twist-Lock - Environment: Indoor - Material: Melamine - Mounting Means: Screw - Phase: 1-Phase - Type: Single - Voltage Rating: 250 VAC - Wire Termination: Side Wired - Wiring Configuration: 2-Pole, 3-Wire Grounding

Non NEMA locking receptacles.
Features:
- Amp Rating: 50 Amp
- Brand or Series: Twist-Lock
- Environment: Indoor
- Material: Melamine
- Mounting Means: Screw
- Phase: 1-Phase
- Type: Single
- Voltage Rating: 250 VAC
- Wire Termination: Side Wired
- Wiring Configuration: 2-Pole, 3-Wire Grounding

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number CS8269
Product Name Hubbell Non NEMA Locking Receptacles
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206306-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Chinese Combination Class I & Class II Socket; 10A - 88052181 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Chinese 10A Combo
View Details