TelephoneStuff.com Leviton 15 Amp 250V Power Inlet Locking Blade Receptacle -.. 4586-CWP

Description
Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground. Features: - NEMA L6-15P - 15 Amp, 250 Volt, 2 Pole, 3 Wire - UL, CSA certified Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance durability - Dual gaskets, one under plate and one under lid, for weather-resistant fit - Stainless steel external hardware resists corrosive effects of moisture - Large thumb-tab makes it easy to open cover with gloved hand - Mounts to panels or FS/FD boxes - UL listed and CSA certified for wet locations with cover closed
Description
Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground. Features: - NEMA L6-15P - 15 Amp, 250 Volt, 2 Pole, 3 Wire - UL, CSA certified Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance durability - Dual gaskets, one under plate and one under lid, for weather-resistant fit - Stainless steel external hardware resists corrosive effects of moisture - Large thumb-tab makes it easy to open cover with gloved hand - Mounts to panels or FS/FD boxes - UL listed and CSA certified for wet locations with cover closed

Suppliers

Company
Product
Description
Supplier Links
Leviton 15 Amp 250V Power Inlet Locking Blade Receptacle -.. - 4586-CWP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15 Amp 250V Power Inlet Locking Blade Receptacle -..
4586-CWP
Leviton 15 Amp 250V Power Inlet Locking Blade Receptacle -.. 4586-CWP
Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground. Features: - NEMA L6-15P - 15 Amp, 250 Volt, 2 Pole, 3 Wire - UL, CSA certified Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance durability - Dual gaskets, one under plate and one under lid, for weather-resistant fit - Stainless steel external hardware resists corrosive effects of moisture - Large thumb-tab makes it easy to open cover with gloved hand - Mounts to panels or FS/FD boxes - UL listed and CSA certified for wet locations with cover closed

Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground.
Features:
- NEMA L6-15P
- 15 Amp, 250 Volt, 2 Pole, 3 Wire
- UL, CSA certified
Specifications:
- Glass-filled thermoplastic cover and plate provide outstanding impact resistance durability
- Dual gaskets, one under plate and one under lid, for weather-resistant fit
- Stainless steel external hardware resists corrosive effects of moisture
- Large thumb-tab makes it easy to open cover with gloved hand
- Mounts to panels or FS/FD boxes
- UL listed and CSA certified for wet locations with cover closed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 4586-CWP
Product Name Leviton 15 Amp 250V Power Inlet Locking Blade Receptacle -..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex Outlet, Side Wire Only, Commercial Grade - 2004N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-B8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details