TelephoneStuff.com Leviton Acenti NEMA 5-20R Triplex Receptacle AC320

Description
A 20 amp, 125 volt, triplex receptacle that has a straight blade, premium grade, and is self grounding. Features: - Industry's first intregrated triplex receptacle - Provides three outlets that can accept 3 plugs simultaneously, eliminating the cluttered look of power-strips or necessity for multi-outtlet adapters - Efficient construction with consistant form factor - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match Note: Click here to view Leviton's color shades
Description
A 20 amp, 125 volt, triplex receptacle that has a straight blade, premium grade, and is self grounding. Features: - Industry's first intregrated triplex receptacle - Provides three outlets that can accept 3 plugs simultaneously, eliminating the cluttered look of power-strips or necessity for multi-outtlet adapters - Efficient construction with consistant form factor - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match Note: Click here to view Leviton's color shades

Suppliers

Company
Product
Description
Supplier Links
Leviton Acenti NEMA 5-20R Triplex Receptacle - AC320 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Acenti NEMA 5-20R Triplex Receptacle
AC320
Leviton Acenti NEMA 5-20R Triplex Receptacle AC320
A 20 amp, 125 volt, triplex receptacle that has a straight blade, premium grade, and is self grounding. Features: - Industry's first intregrated triplex receptacle - Provides three outlets that can accept 3 plugs simultaneously, eliminating the cluttered look of power-strips or necessity for multi-outtlet adapters - Efficient construction with consistant form factor - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match Note: Click here to view Leviton's color shades

A 20 amp, 125 volt, triplex receptacle that has a straight blade, premium grade, and is self grounding.
Features:
- Industry's first intregrated triplex receptacle
- Provides three outlets that can accept 3 plugs simultaneously, eliminating the cluttered look of power-strips or necessity for multi-outtlet adapters
- Efficient construction with consistant form factor
- Innovative contoured geometry offers an exclusive aesthetic design
- Flawless multigang installation with no dividers or frame between devices
- All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match
Note:
Click here to view Leviton's color shades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number AC320
Product Name Leviton Acenti NEMA 5-20R Triplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Entry Modules - 1-1609158-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details