TelephoneStuff.com Leviton 50Amp 250V Surface Mount Receptacle 5378

Description
Fits all wallplates with 2.15" diameter center hole. Features: - 50amp - 250V - NEMA 6-50R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side wired - Steel strap
Description
Fits all wallplates with 2.15" diameter center hole. Features: - 50amp - 250V - NEMA 6-50R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side wired - Steel strap

Suppliers

Company
Product
Description
Supplier Links
Leviton 50Amp 250V Surface Mount Receptacle - 5378 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 50Amp 250V Surface Mount Receptacle
5378
Leviton 50Amp 250V Surface Mount Receptacle 5378
Fits all wallplates with 2.15" diameter center hole. Features: - 50amp - 250V - NEMA 6-50R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side wired - Steel strap

Fits all wallplates with 2.15" diameter center hole.
Features:
- 50amp
- 250V
- NEMA 6-50R
- 2P, 3W
- Straight blade
- Industrial grade
- Self grounding
- Side wired
- Steel strap

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5378
Product Name Leviton 50Amp 250V Surface Mount Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Outlet/Handy Box - 977888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details