TelephoneStuff.com Leviton 15 Amp 125V Single Locking Receptacle - Industrial.. 4710

Description
15 Amp 125V Single Locking Receptacle - Industrial Grade (Grounding). Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back and side wired - NEMA L5-15R, UL, CSA certified - Back and side wired Specifications: - Locking receptacles feature a complete range of ratings and NEMA configurations, including isolated ground - Material: Nickel-Plated Brass
Description
15 Amp 125V Single Locking Receptacle - Industrial Grade (Grounding). Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back and side wired - NEMA L5-15R, UL, CSA certified - Back and side wired Specifications: - Locking receptacles feature a complete range of ratings and NEMA configurations, including isolated ground - Material: Nickel-Plated Brass

Suppliers

Company
Product
Description
Supplier Links
Leviton 15 Amp 125V Single Locking Receptacle - Industrial.. - 4710 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15 Amp 125V Single Locking Receptacle - Industrial..
4710
Leviton 15 Amp 125V Single Locking Receptacle - Industrial.. 4710
15 Amp 125V Single Locking Receptacle - Industrial Grade (Grounding). Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back and side wired - NEMA L5-15R, UL, CSA certified - Back and side wired Specifications: - Locking receptacles feature a complete range of ratings and NEMA configurations, including isolated ground - Material: Nickel-Plated Brass

15 Amp 125V Single Locking Receptacle - Industrial Grade (Grounding).
Features:
- 15 Amp
- 125 Volt
- 2 Pole
- 3 Wire
- Back and side wired
- NEMA L5-15R, UL, CSA certified
- Back and side wired
Specifications:
- Locking receptacles feature a complete range of ratings and NEMA configurations, including isolated ground
- Material: Nickel-Plated Brass

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 4710
Product Name Leviton 15 Amp 125V Single Locking Receptacle - Industrial..
Device Type Receptacle
Configuration Single
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-284-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
15 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details