TelephoneStuff.com Leviton 15Amp 125V Grounding Slim Receptacle BR15-S

Description
NEMA 5-15R Narrow body slim receptacle. Features: - 15Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W
Description
NEMA 5-15R Narrow body slim receptacle. Features: - 15Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W

Suppliers

Company
Product
Description
Supplier Links
Leviton 15Amp 125V Grounding Slim Receptacle - BR15-S - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15Amp 125V Grounding Slim Receptacle
BR15-S
Leviton 15Amp 125V Grounding Slim Receptacle BR15-S
NEMA 5-15R Narrow body slim receptacle. Features: - 15Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W

NEMA 5-15R Narrow body slim receptacle.
Features:
- 15Amp
- 125V
- Striaght blade
- Commercial grade
- Self grounding
- Back and side wired
- Steel strap
- 2P, 3W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number BR15-S
Product Name Leviton 15Amp 125V Grounding Slim Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4302.5001 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details