TelephoneStuff.com Leviton 15Amp 125V Duplex Flush Receptacle 4702-IIR

Description
15Amp 125V Duplex Flush Receptacle. Features: - 2-pole - 3-wire - 2 hot feeds - 1 neutral return - Locking receptables feature a complete range of ratings and NEMA configurations, including isolated ground. - Locking plugs and connectors feature heavy duty construction for top performance in the environmental extremes of grueling industrial settings - Flanged inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking
Description
15Amp 125V Duplex Flush Receptacle. Features: - 2-pole - 3-wire - 2 hot feeds - 1 neutral return - Locking receptables feature a complete range of ratings and NEMA configurations, including isolated ground. - Locking plugs and connectors feature heavy duty construction for top performance in the environmental extremes of grueling industrial settings - Flanged inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking

Suppliers

Company
Product
Description
Supplier Links
Leviton 15Amp 125V Duplex Flush Receptacle - 4702-IIR - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15Amp 125V Duplex Flush Receptacle
4702-IIR
Leviton 15Amp 125V Duplex Flush Receptacle 4702-IIR
15Amp 125V Duplex Flush Receptacle. Features: - 2-pole - 3-wire - 2 hot feeds - 1 neutral return - Locking receptables feature a complete range of ratings and NEMA configurations, including isolated ground. - Locking plugs and connectors feature heavy duty construction for top performance in the environmental extremes of grueling industrial settings - Flanged inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking

15Amp 125V Duplex Flush Receptacle.
Features:
- 2-pole
- 3-wire
- 2 hot feeds
- 1 neutral return
- Locking receptables feature a complete range of ratings and NEMA configurations, including isolated ground.
- Locking plugs and connectors feature heavy duty construction for top performance in the environmental extremes of grueling industrial settings
- Flanged inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 4702-IIR
Product Name Leviton 15Amp 125V Duplex Flush Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2461454-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSGXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Swiss Black 10A/250V Socket - 88052041 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details