TelephoneStuff.com Leviton 15 Amp 125V Single Locking Receptacle - Industrial.. 4710-IG

Description
15 Amp 125V Single Locking Receptacle - Industrial Grade (Isolated Ground). Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back and side wired - NEMA L5-15R, UL, CSA certified Specifications: - Locking receptacles feature a complete range of ratings and NEMA configurations, including isolated ground - Material: Nickel-Plated Brass
Description
15 Amp 125V Single Locking Receptacle - Industrial Grade (Isolated Ground). Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back and side wired - NEMA L5-15R, UL, CSA certified Specifications: - Locking receptacles feature a complete range of ratings and NEMA configurations, including isolated ground - Material: Nickel-Plated Brass

Suppliers

Company
Product
Description
Supplier Links
Leviton 15 Amp 125V Single Locking Receptacle - Industrial.. - 4710-IG - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15 Amp 125V Single Locking Receptacle - Industrial..
4710-IG
Leviton 15 Amp 125V Single Locking Receptacle - Industrial.. 4710-IG
15 Amp 125V Single Locking Receptacle - Industrial Grade (Isolated Ground). Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back and side wired - NEMA L5-15R, UL, CSA certified Specifications: - Locking receptacles feature a complete range of ratings and NEMA configurations, including isolated ground - Material: Nickel-Plated Brass

15 Amp 125V Single Locking Receptacle - Industrial Grade (Isolated Ground).
Features:
- 15 Amp
- 125 Volt
- 2 Pole
- 3 Wire
- Back and side wired
- NEMA L5-15R, UL, CSA certified
Specifications:
- Locking receptacles feature a complete range of ratings and NEMA configurations, including isolated ground
- Material: Nickel-Plated Brass

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 4710-IG
Product Name Leviton 15 Amp 125V Single Locking Receptacle - Industrial..
Device Type Receptacle
Configuration Single
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Unit for Snap-in Mounting with 1 IEC Appliance Inlet C14 and 1 Appliance Outlet F - 0712 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
USB Plug Adapter - EAO2102CA01 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Standards / Certifications UL
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details