TelephoneStuff.com Leviton Right Angle Wiring Module for Lev-Lok Receptacles MSTWL-SDA

Description
Right angle wiring module for Lev-Lok receptacles. Features: - 20 Amp - 125 Volt - 2 Prong , 3 Wire - Wire Leads - 6” length, #12 W AWG THHN 1 Hot Lead (Black), 1 Neutral Lead (White), 1 Ground Lead (Green) - Contacts are solid brass - Color - white
Description
Right angle wiring module for Lev-Lok receptacles. Features: - 20 Amp - 125 Volt - 2 Prong , 3 Wire - Wire Leads - 6” length, #12 W AWG THHN 1 Hot Lead (Black), 1 Neutral Lead (White), 1 Ground Lead (Green) - Contacts are solid brass - Color - white

Suppliers

Company
Product
Description
Supplier Links
Leviton Right Angle Wiring Module for Lev-Lok Receptacles - MSTWL-SDA - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Right Angle Wiring Module for Lev-Lok Receptacles
MSTWL-SDA
Leviton Right Angle Wiring Module for Lev-Lok Receptacles MSTWL-SDA
Right angle wiring module for Lev-Lok receptacles. Features: - 20 Amp - 125 Volt - 2 Prong , 3 Wire - Wire Leads - 6” length, #12 W AWG THHN 1 Hot Lead (Black), 1 Neutral Lead (White), 1 Ground Lead (Green) - Contacts are solid brass - Color - white

Right angle wiring module for Lev-Lok receptacles.
Features:
- 20 Amp
- 125 Volt
- 2 Prong , 3 Wire
- Wire Leads - 6” length, #12 W AWG THHN 1 Hot Lead (Black), 1 Neutral Lead (White), 1 Ground Lead (Green)
- Contacts are solid brass
- Color - white

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number MSTWL-SDA
Product Name Leviton Right Angle Wiring Module for Lev-Lok Receptacles
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Inlet - A32S22A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IEC 60320 C18 Snap-In Inlet; 1.5mm panel thickness - 83030340 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details