TelephoneStuff.com Leviton 20Amp 125V Single Flush Receptacle 23030

Description
2-Pole 3-Wire Grounding single flush receptacle with thermoset body.
Description
2-Pole 3-Wire Grounding single flush receptacle with thermoset body.

Suppliers

Company
Product
Description
Supplier Links
Leviton 20Amp 125V Single Flush Receptacle - 23030 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20Amp 125V Single Flush Receptacle
23030
Leviton 20Amp 125V Single Flush Receptacle 23030
2-Pole 3-Wire Grounding single flush receptacle with thermoset body.

2-Pole 3-Wire Grounding single flush receptacle with thermoset body.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 23030
Product Name Leviton 20Amp 125V Single Flush Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445823-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
10A/250V White Australian In-Line Socket - 88010411 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details