TelephoneStuff.com Leviton 50Amp 277V Flush Mount Receptacle Matching Angle.. 9750-P

Description
NEMA 7-50P 2P 3W Matching angle plug. Features: - 50Amp - 277V - Straight blade - NEMA 7-50P - 2P, 3W - Grounding - Industrial grade - Angle
Description
NEMA 7-50P 2P 3W Matching angle plug. Features: - 50Amp - 277V - Straight blade - NEMA 7-50P - 2P, 3W - Grounding - Industrial grade - Angle

Suppliers

Company
Product
Description
Supplier Links
Leviton 50Amp 277V Flush Mount Receptacle Matching Angle.. - 9750-P - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 50Amp 277V Flush Mount Receptacle Matching Angle..
9750-P
Leviton 50Amp 277V Flush Mount Receptacle Matching Angle.. 9750-P
NEMA 7-50P 2P 3W Matching angle plug. Features: - 50Amp - 277V - Straight blade - NEMA 7-50P - 2P, 3W - Grounding - Industrial grade - Angle

NEMA 7-50P 2P 3W Matching angle plug.
Features:
- 50Amp
- 277V
- Straight blade
- NEMA 7-50P
- 2P, 3W
- Grounding
- Industrial grade
- Angle

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 9750-P
Product Name Leviton 50Amp 277V Flush Mount Receptacle Matching Angle..
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q305-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
30mm LED Module 800G PB - 800G-DLSY-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F32S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
3 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5514 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details