TelephoneStuff.com MINUTEMAN 14-Outlet, 20-Amp Receptacles, 1U / 0U.. MMPD1420HV

Description
14-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 20-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-20P - Circuit Breaker UL 1077: One 20-Amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant
Description
14-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 20-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-20P - Circuit Breaker UL 1077: One 20-Amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 14-Outlet, 20-Amp Receptacles, 1U / 0U.. - MMPD1420HV - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 14-Outlet, 20-Amp Receptacles, 1U / 0U..
MMPD1420HV
MINUTEMAN 14-Outlet, 20-Amp Receptacles, 1U / 0U.. MMPD1420HV
14-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 20-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-20P - Circuit Breaker UL 1077: One 20-Amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

14-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU.
Features:
- 14 outlets
- 20-amp receptacles
- Unit can be mounted either vertically or horizontally in most racks and enclosures
- Switchless design and on/off LEDs provide greater mean time between failure (MTBF)
- Housed in sturdy, black, metal case with heavy-duty outlets
- Power cord is strain-relieved with molded plugs and use heavy-gauged cables
- External ground stud
- 15 ft (4.6m) power cord
- Power Cord Type: 5-20P
- Circuit Breaker UL 1077: One 20-Amp
- Outlet Type: 5-15/20R
- Input/Output Voltage: 120V/120V
- Frequency: 50/60Hz
- UL 60950-1 listed
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number MMPD1420HV
Product Name MINUTEMAN 14-Outlet, 20-Amp Receptacles, 1U / 0U..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Surface Mount Power Outlet, 30 Amp 125/250 Volt 14-30R - 2205 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details