TelephoneStuff.com Leviton Side Wired 20Amp 250V Duplex Receptacle 5822

Description
Narrow body duplex receptacle 6-20R. Features: - Ground: Self Grounding - Amperage: 20 Amp - Voltage: 250 Volt - NEMA: 6-20R - Pole: 2 - Wire: 3 - Termination: Side - Face Material: Nylon - Body Material: Nylon - Strap Material: Steel - Standards and Certifications: UL/CSA
Description
Narrow body duplex receptacle 6-20R. Features: - Ground: Self Grounding - Amperage: 20 Amp - Voltage: 250 Volt - NEMA: 6-20R - Pole: 2 - Wire: 3 - Termination: Side - Face Material: Nylon - Body Material: Nylon - Strap Material: Steel - Standards and Certifications: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Leviton Side Wired 20Amp 250V Duplex Receptacle - 5822 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Side Wired 20Amp 250V Duplex Receptacle
5822
Leviton Side Wired 20Amp 250V Duplex Receptacle 5822
Narrow body duplex receptacle 6-20R. Features: - Ground: Self Grounding - Amperage: 20 Amp - Voltage: 250 Volt - NEMA: 6-20R - Pole: 2 - Wire: 3 - Termination: Side - Face Material: Nylon - Body Material: Nylon - Strap Material: Steel - Standards and Certifications: UL/CSA

Narrow body duplex receptacle 6-20R.
Features:
- Ground: Self Grounding
- Amperage: 20 Amp
- Voltage: 250 Volt
- NEMA: 6-20R
- Pole: 2
- Wire: 3
- Termination: Side
- Face Material: Nylon
- Body Material: Nylon
- Strap Material: Steel
- Standards and Certifications: UL/CSA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5822
Product Name Leviton Side Wired 20Amp 250V Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 3-103-016 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details