TelephoneStuff.com Leviton Decora Plus Duplex Receptacle 20 Amp, 125 Volt,.. TDR20

Description
Leviton 20 Amp, 125 Volt, Decora Plus Duplex Receptacle. Features: - Commercial grade - Self Grounding - NEMA 5-20R - 2 Pole - 3 Wire - Back and side wired - Face and body made of nylon material - Dielectric Voltage: withstands 2000V per UL498 - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral
Description
Leviton 20 Amp, 125 Volt, Decora Plus Duplex Receptacle. Features: - Commercial grade - Self Grounding - NEMA 5-20R - 2 Pole - 3 Wire - Back and side wired - Face and body made of nylon material - Dielectric Voltage: withstands 2000V per UL498 - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral

Suppliers

Company
Product
Description
Supplier Links
Leviton Decora Plus Duplex Receptacle 20 Amp, 125 Volt,.. - TDR20 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Decora Plus Duplex Receptacle 20 Amp, 125 Volt,..
TDR20
Leviton Decora Plus Duplex Receptacle 20 Amp, 125 Volt,.. TDR20
Leviton 20 Amp, 125 Volt, Decora Plus Duplex Receptacle. Features: - Commercial grade - Self Grounding - NEMA 5-20R - 2 Pole - 3 Wire - Back and side wired - Face and body made of nylon material - Dielectric Voltage: withstands 2000V per UL498 - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral

Leviton 20 Amp, 125 Volt, Decora Plus Duplex Receptacle.
Features:
- Commercial grade
- Self Grounding
- NEMA 5-20R
- 2 Pole
- 3 Wire
- Back and side wired
- Face and body made of nylon material
- Dielectric Voltage: withstands 2000V per UL498
- Standards and Certifications: UL/CSA
- Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number TDR20
Product Name Leviton Decora Plus Duplex Receptacle 20 Amp, 125 Volt,..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Kinetix 6200/6500 Axis Module - 2094-BMP5-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Rectangular Power Connectors - 1-1586585-2 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details