TelephoneStuff.com Leviton 50 Amp Flush Mount Locking Receptacle - Industrial.. 3771

Description
Industrial grade 50 amp flush mount locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 2 Pole, 3 Wire - Back and side wired - UL certified Specifications: - Locking receptacles feature a complete range of ratings and Non-Nema configurations, including isolated ground and non-grounding - Dielectric Voltage: Withstands 2000V per UL498 - Full rated current limitation - Maximum Temperature Rise: 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral
Description
Industrial grade 50 amp flush mount locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 2 Pole, 3 Wire - Back and side wired - UL certified Specifications: - Locking receptacles feature a complete range of ratings and Non-Nema configurations, including isolated ground and non-grounding - Dielectric Voltage: Withstands 2000V per UL498 - Full rated current limitation - Maximum Temperature Rise: 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Suppliers

Company
Product
Description
Supplier Links
Leviton 50 Amp Flush Mount Locking Receptacle - Industrial.. - 3771 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 50 Amp Flush Mount Locking Receptacle - Industrial..
3771
Leviton 50 Amp Flush Mount Locking Receptacle - Industrial.. 3771
Industrial grade 50 amp flush mount locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 2 Pole, 3 Wire - Back and side wired - UL certified Specifications: - Locking receptacles feature a complete range of ratings and Non-Nema configurations, including isolated ground and non-grounding - Dielectric Voltage: Withstands 2000V per UL498 - Full rated current limitation - Maximum Temperature Rise: 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Industrial grade 50 amp flush mount locking receptacle with ground.
Features:
- NEMA Non-Nema
- 50 Amp, 250 Volt DC/600 Volt AC, 2 Pole, 3 Wire
- Back and side wired
- UL certified
Specifications:
- Locking receptacles feature a complete range of ratings and Non-Nema configurations, including isolated ground and non-grounding
- Dielectric Voltage: Withstands 2000V per UL498
- Full rated current limitation
- Maximum Temperature Rise: 30C after 250 cyc OL at 200 pct rated current
- Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 3771
Product Name Leviton 50 Amp Flush Mount Locking Receptacle - Industrial..
Device Type Receptacle
Applications Industrial
Mounting Style Flush
Unlock Full Specs
to access all available technical data

Similar Products

European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Box Receptacle - D32S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Surface Mount Power Outlet, 30 Amp 125/250 Volt 14-30R - 2205 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details