TelephoneStuff.com MINUTEMAN 24-Outlet, 15-Amp Receptacles, 0U or Wall Mount.. MMPD2415V62

Description
24-Outlet, 15-Amp Receptacles, 0U or Wall Mount PDU. Features: - 24 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant
Description
24-Outlet, 15-Amp Receptacles, 0U or Wall Mount PDU. Features: - 24 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 24-Outlet, 15-Amp Receptacles, 0U or Wall Mount.. - MMPD2415V62 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 24-Outlet, 15-Amp Receptacles, 0U or Wall Mount..
MMPD2415V62
MINUTEMAN 24-Outlet, 15-Amp Receptacles, 0U or Wall Mount.. MMPD2415V62
24-Outlet, 15-Amp Receptacles, 0U or Wall Mount PDU. Features: - 24 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

24-Outlet, 15-Amp Receptacles, 0U or Wall Mount PDU.
Features:
- 24 outlets
- 15-amp receptacles
- Switchless design and on/off LEDs provide greater mean time between failure (MTBF)
- Housed in sturdy, black, metal case with heavy-duty outlets
- Power cord is strain-relieved with molded plugs and use heavy-gauged cables
- External ground stud
- 15 ft (4.6m) power cord
- Power Cord Type: 5-15P
- Circuit Breaker UL 1077: One 15-Amp
- Outlet Type: 5-15R
- Input/Output Voltage: 120V/120V
- Frequency: 50/60Hz
- UL 60950-1 listed
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number MMPD2415V62
Product Name MINUTEMAN 24-Outlet, 15-Amp Receptacles, 0U or Wall Mount..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

16A/250V White Israeli Socket - 88010581 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; SI 32
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Rectangular Power Connectors - 1766501-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3713-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers