TelephoneStuff.com Leviton 30 Amp Flanged Outlet Locking Receptacle -.. 3335-C

Description
Industrial grade 30 amp flanged outlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified Specifications: - Flanged Inlets and Outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Withstands 2000V per UL498 - Full rated current limitation - Max Temperature Rise: 30C after 250 cyc OL at 200 pct rated current
Description
Industrial grade 30 amp flanged outlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified Specifications: - Flanged Inlets and Outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Withstands 2000V per UL498 - Full rated current limitation - Max Temperature Rise: 30C after 250 cyc OL at 200 pct rated current

Suppliers

Company
Product
Description
Supplier Links
Leviton 30 Amp Flanged Outlet Locking Receptacle -.. - 3335-C - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 30 Amp Flanged Outlet Locking Receptacle -..
3335-C
Leviton 30 Amp Flanged Outlet Locking Receptacle -.. 3335-C
Industrial grade 30 amp flanged outlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified Specifications: - Flanged Inlets and Outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Withstands 2000V per UL498 - Full rated current limitation - Max Temperature Rise: 30C after 250 cyc OL at 200 pct rated current

Industrial grade 30 amp flanged outlet locking receptacle.
Features:
- NEMA Non-NEMA
- 30 Amp, 125/250 Volt, 3 Pole, 3 Wire
- Back wired
- Non-UL certified
Specifications:
- Flanged Inlets and Outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking
- Withstands 2000V per UL498
- Full rated current limitation
- Max Temperature Rise: 30C after 250 cyc OL at 200 pct rated current

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 3335-C
Product Name Leviton 30 Amp Flanged Outlet Locking Receptacle -..
Device Type Receptacle
Applications Industrial
Mounting Style Flange
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F41S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
30mm LED Module 800G PB - 800G-DBB-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2270428-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details