TelephoneStuff.com Leviton 60 Amp 250V Grounding Flush Mount receptacle 8460

Description
Flush mounting receptacle, straight blade, flush mounting receptacle. Features: - 60 Amp - 250 Volt - NEMA 15-60R - 3P - 4W - Industrial grade - Grounding - 3-Phase - Side Wired - Steel Strap - Black
Description
Flush mounting receptacle, straight blade, flush mounting receptacle. Features: - 60 Amp - 250 Volt - NEMA 15-60R - 3P - 4W - Industrial grade - Grounding - 3-Phase - Side Wired - Steel Strap - Black

Suppliers

Company
Product
Description
Supplier Links
Leviton 60 Amp 250V Grounding Flush Mount receptacle - 8460 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 60 Amp 250V Grounding Flush Mount receptacle
8460
Leviton 60 Amp 250V Grounding Flush Mount receptacle 8460
Flush mounting receptacle, straight blade, flush mounting receptacle. Features: - 60 Amp - 250 Volt - NEMA 15-60R - 3P - 4W - Industrial grade - Grounding - 3-Phase - Side Wired - Steel Strap - Black

Flush mounting receptacle, straight blade, flush mounting receptacle.
Features:
- 60 Amp
- 250 Volt
- NEMA 15-60R
- 3P
- 4W
- Industrial grade
- Grounding
- 3-Phase
- Side Wired
- Steel Strap
- Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 8460
Product Name Leviton 60 Amp 250V Grounding Flush Mount receptacle
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 770042-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
15A/125V North American Screw Mount Receptacle - 88262100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details