TelephoneStuff.com Leviton 20 Amp Narrow Body Wetguard Single Receptacle with.. 60W48

Description
20 amp, 250 volt, NEMA 6-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp - 250 volt - NEMA 6-20R - 2 pole - 3 wire - Back wired - Industrial grade - UL, CSA certified
Description
20 amp, 250 volt, NEMA 6-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp - 250 volt - NEMA 6-20R - 2 pole - 3 wire - Back wired - Industrial grade - UL, CSA certified

Suppliers

Company
Product
Description
Supplier Links
Leviton 20 Amp Narrow Body Wetguard Single Receptacle with.. - 60W48 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20 Amp Narrow Body Wetguard Single Receptacle with..
60W48
Leviton 20 Amp Narrow Body Wetguard Single Receptacle with.. 60W48
20 amp, 250 volt, NEMA 6-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp - 250 volt - NEMA 6-20R - 2 pole - 3 wire - Back wired - Industrial grade - UL, CSA certified

20 amp, 250 volt, NEMA 6-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover.
Features:
- Grounding
- Wetguard with cover
- 20 amp
- 250 volt
- NEMA 6-20R
- 2 pole
- 3 wire
- Back wired
- Industrial grade
- UL, CSA certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 60W48
Product Name Leviton 20 Amp Narrow Body Wetguard Single Receptacle with..
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1645-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details