TelephoneStuff.com Leviton Back and Side Wired Dual Voltage Duplex Receptacle 5292

Description
Narrow body duplex receptacle, dual voltage NEMA 5-15_6-15R. Features: - 15Amp - 125/250v - NEMA 5-15R/6-15R - 2P, 3W - Narrow body duplex receptacle - Straight blade - Industrial grade - Self grounding - Dual voltage - Side wired - Steel strap
Description
Narrow body duplex receptacle, dual voltage NEMA 5-15_6-15R. Features: - 15Amp - 125/250v - NEMA 5-15R/6-15R - 2P, 3W - Narrow body duplex receptacle - Straight blade - Industrial grade - Self grounding - Dual voltage - Side wired - Steel strap

Suppliers

Company
Product
Description
Supplier Links
Leviton Back and Side Wired Dual Voltage Duplex Receptacle - 5292 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Back and Side Wired Dual Voltage Duplex Receptacle
5292
Leviton Back and Side Wired Dual Voltage Duplex Receptacle 5292
Narrow body duplex receptacle, dual voltage NEMA 5-15_6-15R. Features: - 15Amp - 125/250v - NEMA 5-15R/6-15R - 2P, 3W - Narrow body duplex receptacle - Straight blade - Industrial grade - Self grounding - Dual voltage - Side wired - Steel strap

Narrow body duplex receptacle, dual voltage NEMA 5-15_6-15R.
Features:
- 15Amp
- 125/250v
- NEMA 5-15R/6-15R
- 2P, 3W
- Narrow body duplex receptacle
- Straight blade
- Industrial grade
- Self grounding
- Dual voltage
- Side wired
- Steel strap

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5292
Product Name Leviton Back and Side Wired Dual Voltage Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609157-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
IEC 60320 C18 Snap-In Inlet; 1.5mm panel thickness - 83030340 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details