TelephoneStuff.com MINUTEMAN 8-Outlet, 15-Amp and 30-Amp Receptacles, 2U.. MMPD81530H

Description
8-Outlet, 15-Amp and 30-Amp Receptacles, 2U Horizontal Mounting PDU. Features: - Four 5-15R outlets in front and four L5-30P outlets in rear - 15-amp and 30-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: L5-30P - Circuit Breaker UL 1077: One 15-amp - Circuit Breaker UL 489: One 30-amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant
Description
8-Outlet, 15-Amp and 30-Amp Receptacles, 2U Horizontal Mounting PDU. Features: - Four 5-15R outlets in front and four L5-30P outlets in rear - 15-amp and 30-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: L5-30P - Circuit Breaker UL 1077: One 15-amp - Circuit Breaker UL 489: One 30-amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 8-Outlet, 15-Amp and 30-Amp Receptacles, 2U.. - MMPD81530H - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 8-Outlet, 15-Amp and 30-Amp Receptacles, 2U..
MMPD81530H
MINUTEMAN 8-Outlet, 15-Amp and 30-Amp Receptacles, 2U.. MMPD81530H
8-Outlet, 15-Amp and 30-Amp Receptacles, 2U Horizontal Mounting PDU. Features: - Four 5-15R outlets in front and four L5-30P outlets in rear - 15-amp and 30-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: L5-30P - Circuit Breaker UL 1077: One 15-amp - Circuit Breaker UL 489: One 30-amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

8-Outlet, 15-Amp and 30-Amp Receptacles, 2U Horizontal Mounting PDU.
Features:
- Four 5-15R outlets in front and four L5-30P outlets in rear
- 15-amp and 30-amp receptacles
- Switchless design and on/off LEDs provide greater mean time between failure (MTBF)
- Housed in sturdy, black, metal case with heavy-duty outlets
- Power cord is strain-relieved with molded plugs and use heavy-gauged cables
- External ground stud
- 15 ft (4.6m) power cord
- Power Cord Type: L5-30P
- Circuit Breaker UL 1077: One 15-amp
- Circuit Breaker UL 489: One 30-amp
- Outlet Type: 5-15/20R
- Input/Output Voltage: 120V/120V
- Frequency: 50/60Hz
- UL 60950-1 listed
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number MMPD81530H
Product Name MINUTEMAN 8-Outlet, 15-Amp and 30-Amp Receptacles, 2U..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403043M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
 - 1-1877067-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details