TelephoneStuff.com Leviton 15 Series Taper Nose Panel Receptacle with.. 15R21

Description
15 Series taper nose male threaded stud receptacle. Primary applications include carnivals and theme parks, as well as the entertainment industry. Features: - Supports up to 125 Amps / 600V - Cable Range: 8-4 AWG - NEMA 3R-Rated (rainproof) for use outdoors - Style: 90-Degree - Standards and Certifications: UL/CSA
Description
15 Series taper nose male threaded stud receptacle. Primary applications include carnivals and theme parks, as well as the entertainment industry. Features: - Supports up to 125 Amps / 600V - Cable Range: 8-4 AWG - NEMA 3R-Rated (rainproof) for use outdoors - Style: 90-Degree - Standards and Certifications: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Leviton 15 Series Taper Nose Panel Receptacle with.. - 15R21 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15 Series Taper Nose Panel Receptacle with..
15R21
Leviton 15 Series Taper Nose Panel Receptacle with.. 15R21
15 Series taper nose male threaded stud receptacle. Primary applications include carnivals and theme parks, as well as the entertainment industry. Features: - Supports up to 125 Amps / 600V - Cable Range: 8-4 AWG - NEMA 3R-Rated (rainproof) for use outdoors - Style: 90-Degree - Standards and Certifications: UL/CSA

15 Series taper nose male threaded stud receptacle. Primary applications include carnivals and theme parks, as well as the entertainment industry.
Features:
- Supports up to 125 Amps / 600V
- Cable Range: 8-4 AWG
- NEMA 3R-Rated (rainproof) for use outdoors
- Style: 90-Degree
- Standards and Certifications: UL/CSA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 15R21
Product Name Leviton 15 Series Taper Nose Panel Receptacle with..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM2151-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
3 suppliers
PowerFlex 520 11kW (15Hp) Power Module - 25-PM2-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
10A Argentina Plug - 88040271 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details