TelephoneStuff.com Leviton Narrow Body Single Receptacle 20 Amp, 125 Volt,.. T5020

Description
Leviton 20 Amp, 125 Volt, Narrow Body Single Receptacle Narrow Body Single Receptacle Features: - Self grounding - Tamper resistant - Straight blade - Commercial grade - NEMA 5-20R - 2 pole - 3 wire - Back and side wired - Steel stap - Face and body made of thermoplastic nylon material - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral
Description
Leviton 20 Amp, 125 Volt, Narrow Body Single Receptacle Narrow Body Single Receptacle Features: - Self grounding - Tamper resistant - Straight blade - Commercial grade - NEMA 5-20R - 2 pole - 3 wire - Back and side wired - Steel stap - Face and body made of thermoplastic nylon material - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral

Suppliers

Company
Product
Description
Supplier Links
Leviton Narrow Body Single Receptacle 20 Amp, 125 Volt,.. - T5020 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Narrow Body Single Receptacle 20 Amp, 125 Volt,..
T5020
Leviton Narrow Body Single Receptacle 20 Amp, 125 Volt,.. T5020
Leviton 20 Amp, 125 Volt, Narrow Body Single Receptacle Narrow Body Single Receptacle Features: - Self grounding - Tamper resistant - Straight blade - Commercial grade - NEMA 5-20R - 2 pole - 3 wire - Back and side wired - Steel stap - Face and body made of thermoplastic nylon material - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral

Leviton 20 Amp, 125 Volt, Narrow Body Single Receptacle
Narrow Body Single Receptacle Features:
- Self grounding
- Tamper resistant
- Straight blade
- Commercial grade
- NEMA 5-20R
- 2 pole
- 3 wire
- Back and side wired
- Steel stap
- Face and body made of thermoplastic nylon material
- Standards and Certifications: UL/CSA
- Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number T5020
Product Name Leviton Narrow Body Single Receptacle 20 Amp, 125 Volt,..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Angled Inlet - A52S36A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
NEMA 6-15 Single Receptacle - 88030610 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details