TelephoneStuff.com Leviton Non-NEMA Locking Flush Mount Receptacle.. L-CS8269

Description
50Amp, 250V AC, Non-NEMA, 2P, 3W, Black & White Locking Flush Mount Receptacle, Industrial Grade, Grounding, California-Style(CS) . Features - Single piece, stainless steel mounting strap with integral ground contact for continuous conductivity and secure ground path - Metal shroud makes for reliable and durable connection to shrouded plugs - Reinforced nylon face, body, and back for heat and impact resistance - Molded-in strip gauge makes for fast, accurate wire stripping - Deep wire wells make larger diameter cable easier to wire - Copper box terminal with hex head set screw allows for high clamping pressure without damaging strands - Ratings and catalogue numbers molded into face module makes for fast, easy identification or replacement - Grounding: Grounding - Amperage: 50 Amp - Voltage: 250 Volt - NEMA: Non-NEMA - Pole: 2 - Wire: 3 - Termination: Back Wire - Terminals: Copper Box Terminal - Wire Gauge: 10-6 AWG - Contacts: Solid Brass - Face Module: Reinforced Nylon - Body & Contract Carrier: Reinforced Nylon - Center Pin: SS 302/304 - Shroud: Nickel Plated Steel - Mounting Strap: SS 302/304 - Color: Black - Standards and Certifications: UL/CSA/NOM
Description
50Amp, 250V AC, Non-NEMA, 2P, 3W, Black & White Locking Flush Mount Receptacle, Industrial Grade, Grounding, California-Style(CS) . Features - Single piece, stainless steel mounting strap with integral ground contact for continuous conductivity and secure ground path - Metal shroud makes for reliable and durable connection to shrouded plugs - Reinforced nylon face, body, and back for heat and impact resistance - Molded-in strip gauge makes for fast, accurate wire stripping - Deep wire wells make larger diameter cable easier to wire - Copper box terminal with hex head set screw allows for high clamping pressure without damaging strands - Ratings and catalogue numbers molded into face module makes for fast, easy identification or replacement - Grounding: Grounding - Amperage: 50 Amp - Voltage: 250 Volt - NEMA: Non-NEMA - Pole: 2 - Wire: 3 - Termination: Back Wire - Terminals: Copper Box Terminal - Wire Gauge: 10-6 AWG - Contacts: Solid Brass - Face Module: Reinforced Nylon - Body & Contract Carrier: Reinforced Nylon - Center Pin: SS 302/304 - Shroud: Nickel Plated Steel - Mounting Strap: SS 302/304 - Color: Black - Standards and Certifications: UL/CSA/NOM

Suppliers

Company
Product
Description
Supplier Links
Leviton Non-NEMA Locking Flush Mount Receptacle.. - L-CS8269 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Non-NEMA Locking Flush Mount Receptacle..
L-CS8269
Leviton Non-NEMA Locking Flush Mount Receptacle.. L-CS8269
50Amp, 250V AC, Non-NEMA, 2P, 3W, Black & White Locking Flush Mount Receptacle, Industrial Grade, Grounding, California-Style(CS) . Features - Single piece, stainless steel mounting strap with integral ground contact for continuous conductivity and secure ground path - Metal shroud makes for reliable and durable connection to shrouded plugs - Reinforced nylon face, body, and back for heat and impact resistance - Molded-in strip gauge makes for fast, accurate wire stripping - Deep wire wells make larger diameter cable easier to wire - Copper box terminal with hex head set screw allows for high clamping pressure without damaging strands - Ratings and catalogue numbers molded into face module makes for fast, easy identification or replacement - Grounding: Grounding - Amperage: 50 Amp - Voltage: 250 Volt - NEMA: Non-NEMA - Pole: 2 - Wire: 3 - Termination: Back Wire - Terminals: Copper Box Terminal - Wire Gauge: 10-6 AWG - Contacts: Solid Brass - Face Module: Reinforced Nylon - Body & Contract Carrier: Reinforced Nylon - Center Pin: SS 302/304 - Shroud: Nickel Plated Steel - Mounting Strap: SS 302/304 - Color: Black - Standards and Certifications: UL/CSA/NOM

50Amp, 250V AC, Non-NEMA, 2P, 3W, Black & White Locking Flush Mount Receptacle, Industrial Grade, Grounding, California-Style(CS).
Features
- Single piece, stainless steel mounting strap with integral ground contact for continuous conductivity and secure ground path
- Metal shroud makes for reliable and durable connection to shrouded plugs
- Reinforced nylon face, body, and back for heat and impact resistance
- Molded-in strip gauge makes for fast, accurate wire stripping
- Deep wire wells make larger diameter cable easier to wire
- Copper box terminal with hex head set screw allows for high clamping pressure without damaging strands
- Ratings and catalogue numbers molded into face module makes for fast, easy identification or replacement
- Grounding: Grounding
- Amperage: 50 Amp
- Voltage: 250 Volt
- NEMA: Non-NEMA
- Pole: 2
- Wire: 3
- Termination: Back Wire
- Terminals: Copper Box Terminal
- Wire Gauge: 10-6 AWG
- Contacts: Solid Brass
- Face Module: Reinforced Nylon
- Body & Contract Carrier: Reinforced Nylon
- Center Pin: SS 302/304
- Shroud: Nickel Plated Steel
- Mounting Strap: SS 302/304
- Color: Black
- Standards and Certifications: UL/CSA/NOM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number L-CS8269
Product Name Leviton Non-NEMA Locking Flush Mount Receptacle..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Single Receptacle Plate - 88031020 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details