TelephoneStuff.com MINUTEMAN 10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal.. MMS1020HV

Description
10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression. Features: - 10 outlets - 20-amp receptacles - Surge protection LED - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-20P - Joule Rating: 2000J - Circuit Breaker UL 1077: One 20-Amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant
Description
10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression. Features: - 10 outlets - 20-amp receptacles - Surge protection LED - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-20P - Joule Rating: 2000J - Circuit Breaker UL 1077: One 20-Amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal.. - MMS1020HV - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal..
MMS1020HV
MINUTEMAN 10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal.. MMS1020HV
10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression. Features: - 10 outlets - 20-amp receptacles - Surge protection LED - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-20P - Joule Rating: 2000J - Circuit Breaker UL 1077: One 20-Amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression.
Features:
- 10 outlets
- 20-amp receptacles
- Surge protection LED
- Switchless design and on/off LEDs provide greater mean time between failure (MTBF)
- Housed in sturdy, black, metal case with heavy-duty outlets
- Power cord is strain-relieved with molded plugs and use heavy-gauged cables
- External ground stud
- 15 ft (4.6m) power cord
- Power Cord Type: 5-20P
- Joule Rating: 2000J
- Circuit Breaker UL 1077: One 20-Amp
- Outlet Type: 5-15/20R
- Input/Output Voltage: 120V/120V
- Frequency: 50/60Hz
- UL 60950-1 listed
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number MMS1020HV
Product Name MINUTEMAN 10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877068-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20A/250V Brazil Connector - 88040310 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; NBR14136
Standards / Certifications NBR14136
View Details