TelephoneStuff.com Leviton Industrial Grade 15A/125V Duplex Decora Receptacle 16262

Description
Industrial-Grade back and side wired NEMA 5-15R receptacles are Self Grounding when installed properly. Duplex Decora Receptacle Features: - Durable thermoplastic face is available in an array of designer colors - Receptacles have a locked-in mounting strap with a self-grounding clip riveted to the strap - Back and side wiring terminals permit fast installation of up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity - Industrial Grade Note: Click here to view Leviton's color shades
Description
Industrial-Grade back and side wired NEMA 5-15R receptacles are Self Grounding when installed properly. Duplex Decora Receptacle Features: - Durable thermoplastic face is available in an array of designer colors - Receptacles have a locked-in mounting strap with a self-grounding clip riveted to the strap - Back and side wiring terminals permit fast installation of up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity - Industrial Grade Note: Click here to view Leviton's color shades

Suppliers

Company
Product
Description
Supplier Links
Leviton Industrial Grade 15A/125V Duplex Decora Receptacle - 16262 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Industrial Grade 15A/125V Duplex Decora Receptacle
16262
Leviton Industrial Grade 15A/125V Duplex Decora Receptacle 16262
Industrial-Grade back and side wired NEMA 5-15R receptacles are Self Grounding when installed properly. Duplex Decora Receptacle Features: - Durable thermoplastic face is available in an array of designer colors - Receptacles have a locked-in mounting strap with a self-grounding clip riveted to the strap - Back and side wiring terminals permit fast installation of up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity - Industrial Grade Note: Click here to view Leviton's color shades

Industrial-Grade back and side wired NEMA 5-15R receptacles are Self Grounding when installed properly.
Duplex Decora Receptacle Features:
- Durable thermoplastic face is available in an array of designer colors
- Receptacles have a locked-in mounting strap with a self-grounding clip riveted to the strap
- Back and side wiring terminals permit fast installation of up to #10 solid or stranded conductors
- Triple-wipe copper alloy contacts ensure maximum conductivity
- Industrial Grade
Note:
Click here to view Leviton's color shades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 16262
Product Name Leviton Industrial Grade 15A/125V Duplex Decora Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 15kW (20Hp) Power Module - 25-PM2-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - APL-CF - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details