TelephoneStuff.com Leviton 20 Amp Wetguard Flush Mount Locking Receptacle.. 67W48

Description
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L6-20R - 20 Amp, 250 Volt, 2 Pole, 3 Wire - Back wired - UL, CSA certified Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA - NEMA Type 4, 4X, 6 and 6P Ratings in accordance with UL 50 and CSA 94 - Outstanding resistance to wet and damp environments, extreme temperature variations, acids, alkalis, grease, oils and solvents - Effective "tongue and groove" construction seals out water, moisture, dirt when plugs are mated with connectors - Innovative strain-relief grips cables securely, keeps out water and moisture - Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870") - Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment - Connector "hood" closure cap seals device when not in use
Description
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L6-20R - 20 Amp, 250 Volt, 2 Pole, 3 Wire - Back wired - UL, CSA certified Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA - NEMA Type 4, 4X, 6 and 6P Ratings in accordance with UL 50 and CSA 94 - Outstanding resistance to wet and damp environments, extreme temperature variations, acids, alkalis, grease, oils and solvents - Effective "tongue and groove" construction seals out water, moisture, dirt when plugs are mated with connectors - Innovative strain-relief grips cables securely, keeps out water and moisture - Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870") - Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment - Connector "hood" closure cap seals device when not in use

Suppliers

Company
Product
Description
Supplier Links
Leviton 20 Amp Wetguard Flush Mount Locking Receptacle.. - 67W48 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20 Amp Wetguard Flush Mount Locking Receptacle..
67W48
Leviton 20 Amp Wetguard Flush Mount Locking Receptacle.. 67W48
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L6-20R - 20 Amp, 250 Volt, 2 Pole, 3 Wire - Back wired - UL, CSA certified Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA - NEMA Type 4, 4X, 6 and 6P Ratings in accordance with UL 50 and CSA 94 - Outstanding resistance to wet and damp environments, extreme temperature variations, acids, alkalis, grease, oils and solvents - Effective "tongue and groove" construction seals out water, moisture, dirt when plugs are mated with connectors - Innovative strain-relief grips cables securely, keeps out water and moisture - Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870") - Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment - Connector "hood" closure cap seals device when not in use

Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground.
Features:
- NEMA L6-20R
- 20 Amp, 250 Volt, 2 Pole, 3 Wire
- Back wired
- UL, CSA certified
Specifications:
- IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA
- NEMA Type 4, 4X, 6 and 6P Ratings in accordance with UL 50 and CSA 94
- Outstanding resistance to wet and damp environments, extreme temperature variations, acids, alkalis, grease, oils and solvents
- Effective "tongue and groove" construction seals out water, moisture, dirt when plugs are mated with connectors
- Innovative strain-relief grips cables securely, keeps out water and moisture
- Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870")
- Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment
- Connector "hood" closure cap seals device when not in use

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 67W48
Product Name Leviton 20 Amp Wetguard Flush Mount Locking Receptacle..
Device Type Receptacle
Applications Industrial
Mounting Style Flush
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-284-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details