TelephoneStuff.com Leviton Side Wired 15Amp 125V Single Receptacle 5015

Description
Narrow body single receptacle NEMA 5-15R. Features: - 15Amp - 125V - Straight blade - Commercial grade - Grounding - Side wired - Steel strap - 2P, 3W
Description
Narrow body single receptacle NEMA 5-15R. Features: - 15Amp - 125V - Straight blade - Commercial grade - Grounding - Side wired - Steel strap - 2P, 3W

Suppliers

Company
Product
Description
Supplier Links
Leviton Side Wired 15Amp 125V Single Receptacle - 5015 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Side Wired 15Amp 125V Single Receptacle
5015
Leviton Side Wired 15Amp 125V Single Receptacle 5015
Narrow body single receptacle NEMA 5-15R. Features: - 15Amp - 125V - Straight blade - Commercial grade - Grounding - Side wired - Steel strap - 2P, 3W

Narrow body single receptacle NEMA 5-15R.
Features:
- 15Amp
- 125V
- Straight blade
- Commercial grade
- Grounding
- Side wired
- Steel strap
- 2P, 3W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5015
Product Name Leviton Side Wired 15Amp 125V Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Danish socket in Clear NEMA 12/4, IP65 Housing - 88052130 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-C-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Yellow - 4508 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details