TelephoneStuff.com Leviton Insolated Ground Duplex Receptacle with 6".. 8300-LIG

Description
Hospital grade back and side wired 20Amp duplex receptacle with 6" ground lead. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Available only in Orange - Straight blade - Hospital grade - Self grounding - Steel strap
Description
Hospital grade back and side wired 20Amp duplex receptacle with 6" ground lead. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Available only in Orange - Straight blade - Hospital grade - Self grounding - Steel strap

Suppliers

Company
Product
Description
Supplier Links
Leviton Insolated Ground Duplex Receptacle with 6".. - 8300-LIG - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Insolated Ground Duplex Receptacle with 6"..
8300-LIG
Leviton Insolated Ground Duplex Receptacle with 6".. 8300-LIG
Hospital grade back and side wired 20Amp duplex receptacle with 6" ground lead. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Available only in Orange - Straight blade - Hospital grade - Self grounding - Steel strap

Hospital grade back and side wired 20Amp duplex receptacle with 6" ground lead.
Features:
- 20Amp
- 125V
- NEMA5-20R
- 2P, 3W
- Available only in Orange
- Straight blade
- Hospital grade
- Self grounding
- Steel strap

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 8300-LIG
Product Name Leviton Insolated Ground Duplex Receptacle with 6"..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-15P Locking Device - Q-810 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Box Receptacle - D42S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details