TelephoneStuff.com Leviton Flush Mount Receptacle 50Amp 250V Matching Angle.. 8452-P

Description
NEMA 15-50P Matching angle plug. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - 3P, 4W - Grounding - 3-Phase
Description
NEMA 15-50P Matching angle plug. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - 3P, 4W - Grounding - 3-Phase

Suppliers

Company
Product
Description
Supplier Links
Leviton Flush Mount Receptacle 50Amp 250V Matching Angle.. - 8452-P - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Flush Mount Receptacle 50Amp 250V Matching Angle..
8452-P
Leviton Flush Mount Receptacle 50Amp 250V Matching Angle.. 8452-P
NEMA 15-50P Matching angle plug. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - 3P, 4W - Grounding - 3-Phase

NEMA 15-50P Matching angle plug.
Features:
- 50Amp
- NEMA 15-50R
- 250V
- Straight blade
- Industrial grade
- 3P, 4W
- Grounding
- 3-Phase

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 8452-P
Product Name Leviton Flush Mount Receptacle 50Amp 250V Matching Angle..
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C19 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
30mm LED Module 800G PB - 800G-DBW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
AC Power Entry Modules - APL-CF - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P White - 4503 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details