TelephoneStuff.com Leviton Acenti NEMA 5-20R GFCI Receptacle ACGF2

Description
A 15 amp, 125 volt, duplex receptacle with a straight blade, premium grade, GFCI ground fault, smartlock, and nickel-plated steel strap. Features: - Patented, advanced technology dead-face safety design blocks power at the GFCI receptacle face and all downstream connected receptacles if the GFCI is improperly wired with a line-load reversal - The GFCI cannot be reset unless it is correctly wired from the line side - Lockout action prevents reset if GFCI protection has been compromised, reducing the possibility of end-users incorrectly assuming that a reset GFCI is providing protection when it is not - Advanced electronics design provides superior resistance to electrical surges and over-voltages - Patented bridge contact provides individual set of contacts for GFCI receptacle face and downstream receptacles - Matching TEST and RESET buttons - Efficient construction with consistant form factor, excellent ergonomic traits and precision feel - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match - Subtle, matte finish complements fine decor - Large double-wipe, brass contacts for superior contact and conductivity - Nickel-plated steel - Back and side 20 amp feed-thru wiring options accept #14-#10 AWG stranded or solid wire, backwire ground termination Note: Click here to view Leviton's color shades
Description
A 15 amp, 125 volt, duplex receptacle with a straight blade, premium grade, GFCI ground fault, smartlock, and nickel-plated steel strap. Features: - Patented, advanced technology dead-face safety design blocks power at the GFCI receptacle face and all downstream connected receptacles if the GFCI is improperly wired with a line-load reversal - The GFCI cannot be reset unless it is correctly wired from the line side - Lockout action prevents reset if GFCI protection has been compromised, reducing the possibility of end-users incorrectly assuming that a reset GFCI is providing protection when it is not - Advanced electronics design provides superior resistance to electrical surges and over-voltages - Patented bridge contact provides individual set of contacts for GFCI receptacle face and downstream receptacles - Matching TEST and RESET buttons - Efficient construction with consistant form factor, excellent ergonomic traits and precision feel - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match - Subtle, matte finish complements fine decor - Large double-wipe, brass contacts for superior contact and conductivity - Nickel-plated steel - Back and side 20 amp feed-thru wiring options accept #14-#10 AWG stranded or solid wire, backwire ground termination Note: Click here to view Leviton's color shades

Suppliers

Company
Product
Description
Supplier Links
Leviton Acenti NEMA 5-20R GFCI Receptacle - ACGF2 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Acenti NEMA 5-20R GFCI Receptacle
ACGF2
Leviton Acenti NEMA 5-20R GFCI Receptacle ACGF2
A 15 amp, 125 volt, duplex receptacle with a straight blade, premium grade, GFCI ground fault, smartlock, and nickel-plated steel strap. Features: - Patented, advanced technology dead-face safety design blocks power at the GFCI receptacle face and all downstream connected receptacles if the GFCI is improperly wired with a line-load reversal - The GFCI cannot be reset unless it is correctly wired from the line side - Lockout action prevents reset if GFCI protection has been compromised, reducing the possibility of end-users incorrectly assuming that a reset GFCI is providing protection when it is not - Advanced electronics design provides superior resistance to electrical surges and over-voltages - Patented bridge contact provides individual set of contacts for GFCI receptacle face and downstream receptacles - Matching TEST and RESET buttons - Efficient construction with consistant form factor, excellent ergonomic traits and precision feel - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match - Subtle, matte finish complements fine decor - Large double-wipe, brass contacts for superior contact and conductivity - Nickel-plated steel - Back and side 20 amp feed-thru wiring options accept #14-#10 AWG stranded or solid wire, backwire ground termination Note: Click here to view Leviton's color shades

A 15 amp, 125 volt, duplex receptacle with a straight blade, premium grade, GFCI ground fault, smartlock, and nickel-plated steel strap.
Features:
- Patented, advanced technology dead-face safety design blocks power at the GFCI receptacle face and all downstream connected receptacles if the GFCI is improperly wired with a line-load reversal
- The GFCI cannot be reset unless it is correctly wired from the line side
- Lockout action prevents reset if GFCI protection has been compromised, reducing the possibility of end-users incorrectly assuming that a reset GFCI is providing protection when it is not
- Advanced electronics design provides superior resistance to electrical surges and over-voltages
- Patented bridge contact provides individual set of contacts for GFCI receptacle face and downstream receptacles
- Matching TEST and RESET buttons
- Efficient construction with consistant form factor, excellent ergonomic traits and precision feel
- Innovative contoured geometry offers an exclusive aesthetic design
- Flawless multigang installation with no dividers or frame between devices
- All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match
- Subtle, matte finish complements fine decor
- Large double-wipe, brass contacts for superior contact and conductivity
- Nickel-plated steel
- Back and side 20 amp feed-thru wiring options accept #14-#10 AWG stranded or solid wire, backwire ground termination
Note:
Click here to view Leviton's color shades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number ACGF2
Product Name Leviton Acenti NEMA 5-20R GFCI Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F42S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 Sheet E Angled Rewireable Plug - 83032100 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details