TelephoneStuff.com Leviton Duplex Receptacle, on 4" Cover 1228

Description
Side wired 15amp 125V grounding. Features: - Available in Brown only - 15Amp - 125V - Grounding - Straight blade - Residential grade - 4 inch cover mounted - Side wired - Steel strap - With ears duplex receptacle
Description
Side wired 15amp 125V grounding. Features: - Available in Brown only - 15Amp - 125V - Grounding - Straight blade - Residential grade - 4 inch cover mounted - Side wired - Steel strap - With ears duplex receptacle

Suppliers

Company
Product
Description
Supplier Links
Leviton Duplex Receptacle, on 4" Cover - 1228 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Duplex Receptacle, on 4" Cover
1228
Leviton Duplex Receptacle, on 4" Cover 1228
Side wired 15amp 125V grounding. Features: - Available in Brown only - 15Amp - 125V - Grounding - Straight blade - Residential grade - 4 inch cover mounted - Side wired - Steel strap - With ears duplex receptacle

Side wired 15amp 125V grounding.
Features:
- Available in Brown only
- 15Amp
- 125V
- Grounding
- Straight blade
- Residential grade
- 4 inch cover mounted
- Side wired
- Steel strap
- With ears duplex receptacle

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 1228
Product Name Leviton Duplex Receptacle, on 4" Cover
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Receptacle - F31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers