TelephoneStuff.com Leviton 50Amp 277V Flush Mount Receptacle 9750-A

Description
Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp - 277V - Straight blade - NEMA 7-50R - 2P, 3W - Self grounding - Side wired - Steel strap - Industrial grade
Description
Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp - 277V - Straight blade - NEMA 7-50R - 2P, 3W - Self grounding - Side wired - Steel strap - Industrial grade

Suppliers

Company
Product
Description
Supplier Links
Leviton 50Amp 277V Flush Mount Receptacle - 9750-A - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 50Amp 277V Flush Mount Receptacle
9750-A
Leviton 50Amp 277V Flush Mount Receptacle 9750-A
Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp - 277V - Straight blade - NEMA 7-50R - 2P, 3W - Self grounding - Side wired - Steel strap - Industrial grade

Fits all wallplates with 2.15" diameter center hole.
Features:
- 50Amp
- 277V
- Straight blade
- NEMA 7-50R
- 2P, 3W
- Self grounding
- Side wired
- Steel strap
- Industrial grade

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 9750-A
Product Name Leviton 50Amp 277V Flush Mount Receptacle
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C8 Screw Mount Low Current Inlet with Solder Terminals - 770W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Specs
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 403035M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P with Green Neon Light - 4531 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details