TelephoneStuff.com Leviton 15 Amp 125 Volt Flanged Inlet Locking Receptacle -.. 4716-C

Description
Industrial grade 15 amp, 125 volt, flanged inlet locking receptacle with ground. Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back wired - NEMA L5-15P, UL, CSA certified Specifications - Flanged inlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - Temperature Rise: Max 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral - 14-8 AWG
Description
Industrial grade 15 amp, 125 volt, flanged inlet locking receptacle with ground. Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back wired - NEMA L5-15P, UL, CSA certified Specifications - Flanged inlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - Temperature Rise: Max 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral - 14-8 AWG

Suppliers

Company
Product
Description
Supplier Links
Leviton 15 Amp 125 Volt Flanged Inlet Locking Receptacle -.. - 4716-C - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15 Amp 125 Volt Flanged Inlet Locking Receptacle -..
4716-C
Leviton 15 Amp 125 Volt Flanged Inlet Locking Receptacle -.. 4716-C
Industrial grade 15 amp, 125 volt, flanged inlet locking receptacle with ground. Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back wired - NEMA L5-15P, UL, CSA certified Specifications - Flanged inlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - Temperature Rise: Max 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral - 14-8 AWG

Industrial grade 15 amp, 125 volt, flanged inlet locking receptacle with ground.
Features:
- 15 Amp
- 125 Volt
- 2 Pole
- 3 Wire
- Back wired
- NEMA L5-15P, UL, CSA certified
Specifications
- Flanged inlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking
- Dielectric Voltage: Withstands 2000V per UL498
- Current Limiting: Full Rated Current
- Temperature Rise: Max 30C after 250 cyc OL at 200 pct rated current
- Terminal ID: Brass-Hot, Green-Ground, White-Neutral
- 14-8 AWG

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 4716-C
Product Name Leviton 15 Amp 125 Volt Flanged Inlet Locking Receptacle -..
Device Type Receptacle
Applications Industrial
Mounting Style Flange
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-213825-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-E012 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
32/30 6 Hour Connector Red/Black 4P 5W IP44 - 84352305 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details