TelephoneStuff.com Leviton 20Amp 125V Grounding Slim Duplex Receptacle BR20-S

Description
NEMA 5-20R Narrow body slim duplex receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 5-20R
Description
NEMA 5-20R Narrow body slim duplex receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 5-20R

Suppliers

Company
Product
Description
Supplier Links
Leviton 20Amp 125V Grounding Slim Duplex Receptacle - BR20-S - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20Amp 125V Grounding Slim Duplex Receptacle
BR20-S
Leviton 20Amp 125V Grounding Slim Duplex Receptacle BR20-S
NEMA 5-20R Narrow body slim duplex receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 5-20R

NEMA 5-20R Narrow body slim duplex receptacle.
Features:
- 20Amp
- 125V
- Striaght blade
- Commercial grade
- Self grounding
- Back and side wired
- Steel strap
- 2P, 3W
- NEMA 5-20R

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number BR20-S
Product Name Leviton 20Amp 125V Grounding Slim Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Snap-in AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20A 4 Hour Plug Yellow, 2P 3W, IP44 - 84131103 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Country Selection USA
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details