TelephoneStuff.com MINUTEMAN 18-Outlet, 15-Amp Receptacles, 0U Vertical.. MMPD1815V48

Description
18-Outlet, 15-Amp Receptacles, 0U Vertical Mounting PDU. Features: - 18 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant
Description
18-Outlet, 15-Amp Receptacles, 0U Vertical Mounting PDU. Features: - 18 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 18-Outlet, 15-Amp Receptacles, 0U Vertical.. - MMPD1815V48 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 18-Outlet, 15-Amp Receptacles, 0U Vertical..
MMPD1815V48
MINUTEMAN 18-Outlet, 15-Amp Receptacles, 0U Vertical.. MMPD1815V48
18-Outlet, 15-Amp Receptacles, 0U Vertical Mounting PDU. Features: - 18 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

18-Outlet, 15-Amp Receptacles, 0U Vertical Mounting PDU.
Features:
- 18 outlets
- 15-amp receptacles
- Switchless design and on/off LEDs provide greater mean time between failure (MTBF)
- Housed in sturdy, black, metal case with heavy-duty outlets
- Power cord is strain-relieved with molded plugs and use heavy-gauged cables
- External ground stud
- 15 ft (4.6m) power cord
- Power Cord Type: 5-15P
- Circuit Breaker UL 1077: One 15-Amp
- Outlet Type: 5-15R
- Input/Output Voltage: 120V/120V
- Frequency: 50/60Hz
- UL 60950-1 listed
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number MMPD1815V48
Product Name MINUTEMAN 18-Outlet, 15-Amp Receptacles, 0U Vertical..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R - 2105S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
10A Brazil Surface Mount Receptacle - 88040330 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; NBR 14136
View Details
IP44 Splashproof Straight Receptacle - F43.23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details