TelephoneStuff.com Leviton 20A/125v Narrow Body Duplex Receptacle 5352

Description
Back and side wired NEMA 5-20R narrow body duplex receptacle. Features: - NEMA 5-20R - 125v - 20Amp - 2P, 3W - Self grounding - Back and side 8 hole feed thru wired - Brass strap - Staight blade - Industrial grade
Description
Back and side wired NEMA 5-20R narrow body duplex receptacle. Features: - NEMA 5-20R - 125v - 20Amp - 2P, 3W - Self grounding - Back and side 8 hole feed thru wired - Brass strap - Staight blade - Industrial grade

Suppliers

Company
Product
Description
Supplier Links
Leviton 20A/125v Narrow Body Duplex Receptacle - 5352 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20A/125v Narrow Body Duplex Receptacle
5352
Leviton 20A/125v Narrow Body Duplex Receptacle 5352
Back and side wired NEMA 5-20R narrow body duplex receptacle. Features: - NEMA 5-20R - 125v - 20Amp - 2P, 3W - Self grounding - Back and side 8 hole feed thru wired - Brass strap - Staight blade - Industrial grade

Back and side wired NEMA 5-20R narrow body duplex receptacle.
Features:
- NEMA 5-20R
- 125v
- 20Amp
- 2P, 3W
- Self grounding
- Back and side 8 hole feed thru wired
- Brass strap
- Staight blade
- Industrial grade

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5352
Product Name Leviton 20A/125v Narrow Body Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Outlet F, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal - 6600-4 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1615D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details