TelephoneStuff.com Leviton 30 Amp Flush Mount Locking Receptacle - Industrial.. 3430

Description
Industrial grade single flush mount locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back and side wired - Non-UL certified Specifications: - Locking Receptacles feature a complete range of ratings and Non-NEMA configurations, including isolated ground and non-grounding - Withstands 2000V per UL498 - Full rated current limitation - Max temperature rise: 30C after cyc OL at 200 pct rated current
Description
Industrial grade single flush mount locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back and side wired - Non-UL certified Specifications: - Locking Receptacles feature a complete range of ratings and Non-NEMA configurations, including isolated ground and non-grounding - Withstands 2000V per UL498 - Full rated current limitation - Max temperature rise: 30C after cyc OL at 200 pct rated current

Suppliers

Company
Product
Description
Supplier Links
Leviton 30 Amp Flush Mount Locking Receptacle - Industrial.. - 3430 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 30 Amp Flush Mount Locking Receptacle - Industrial..
3430
Leviton 30 Amp Flush Mount Locking Receptacle - Industrial.. 3430
Industrial grade single flush mount locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back and side wired - Non-UL certified Specifications: - Locking Receptacles feature a complete range of ratings and Non-NEMA configurations, including isolated ground and non-grounding - Withstands 2000V per UL498 - Full rated current limitation - Max temperature rise: 30C after cyc OL at 200 pct rated current

Industrial grade single flush mount locking receptacle.
Features:
- NEMA Non-NEMA
- 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire
- Back and side wired
- Non-UL certified
Specifications:
- Locking Receptacles feature a complete range of ratings and Non-NEMA configurations, including isolated ground and non-grounding
- Withstands 2000V per UL498
- Full rated current limitation
- Max temperature rise: 30C after cyc OL at 200 pct rated current

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 3430
Product Name Leviton 30 Amp Flush Mount Locking Receptacle - Industrial..
Device Type Receptacle
Applications Industrial
Mounting Style Flush
Unlock Full Specs
to access all available technical data

Similar Products

China CH1-10R GB 2099 Snap-in AC Power Outlet - 741W-H/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers
Specs
Device Type Power Entry Module
View Details
Lug Terminals - AJ-800 - Altech Corp.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2008W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details