TelephoneStuff.com Leviton Decora Side Wired and Quickwire Receptacle 5325

Description
Receptacles engineered for elegant appearance, speedy installation and a long trouble-free service life for fine residential applications. Leviton Decora Receptacle Features: - 15Amp - NEMA 5-15R - Side Wire holes accept up to No. 10 AWG copper wire - Quickwire holes accept No. 14 AWG copper wire - Heavy-gauge zinc-plated steel mounting strap - Heavy-duty double-wipe brass contacts for long service life - Residential Grade Note: Click here to view Leviton's color shades
Description
Receptacles engineered for elegant appearance, speedy installation and a long trouble-free service life for fine residential applications. Leviton Decora Receptacle Features: - 15Amp - NEMA 5-15R - Side Wire holes accept up to No. 10 AWG copper wire - Quickwire holes accept No. 14 AWG copper wire - Heavy-gauge zinc-plated steel mounting strap - Heavy-duty double-wipe brass contacts for long service life - Residential Grade Note: Click here to view Leviton's color shades

Suppliers

Company
Product
Description
Supplier Links
Leviton Decora Side Wired and Quickwire Receptacle - 5325 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Decora Side Wired and Quickwire Receptacle
5325
Leviton Decora Side Wired and Quickwire Receptacle 5325
Receptacles engineered for elegant appearance, speedy installation and a long trouble-free service life for fine residential applications. Leviton Decora Receptacle Features: - 15Amp - NEMA 5-15R - Side Wire holes accept up to No. 10 AWG copper wire - Quickwire holes accept No. 14 AWG copper wire - Heavy-gauge zinc-plated steel mounting strap - Heavy-duty double-wipe brass contacts for long service life - Residential Grade Note: Click here to view Leviton's color shades

Receptacles engineered for elegant appearance, speedy installation and a long trouble-free service life for fine residential applications.
Leviton Decora Receptacle Features:
- 15Amp
- NEMA 5-15R
- Side Wire holes accept up to No. 10 AWG copper wire
- Quickwire holes accept No. 14 AWG copper wire
- Heavy-gauge zinc-plated steel mounting strap
- Heavy-duty double-wipe brass contacts for long service
life
- Residential Grade
Note:
Click here to view Leviton's color shades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5325
Product Name Leviton Decora Side Wired and Quickwire Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details