TelephoneStuff.com Leviton 20 Amp Flush Mount Locking Receptacle - Industrial.. L-2460

Description
Industrial grade 20 amp flush mount locking receptacle. Features: - 20 Amp, 3 Phase, 347-600 Volt, 4 Pole, 4 Wire - NEMA L20-20R, UL certified - Back and side wired Specifications: - Locking receptacles feature a complete range of ratings and NEMA configurations, including isolated ground and non-grounding - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - Temperature Rise: Max 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral
Description
Industrial grade 20 amp flush mount locking receptacle. Features: - 20 Amp, 3 Phase, 347-600 Volt, 4 Pole, 4 Wire - NEMA L20-20R, UL certified - Back and side wired Specifications: - Locking receptacles feature a complete range of ratings and NEMA configurations, including isolated ground and non-grounding - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - Temperature Rise: Max 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Suppliers

Company
Product
Description
Supplier Links
Leviton 20 Amp Flush Mount Locking Receptacle - Industrial.. - L-2460 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20 Amp Flush Mount Locking Receptacle - Industrial..
L-2460
Leviton 20 Amp Flush Mount Locking Receptacle - Industrial.. L-2460
Industrial grade 20 amp flush mount locking receptacle. Features: - 20 Amp, 3 Phase, 347-600 Volt, 4 Pole, 4 Wire - NEMA L20-20R, UL certified - Back and side wired Specifications: - Locking receptacles feature a complete range of ratings and NEMA configurations, including isolated ground and non-grounding - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - Temperature Rise: Max 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Industrial grade 20 amp flush mount locking receptacle.
Features:
- 20 Amp, 3 Phase, 347-600 Volt, 4 Pole, 4 Wire
- NEMA L20-20R, UL certified
- Back and side wired
Specifications:
- Locking receptacles feature a complete range of ratings and NEMA configurations, including isolated ground and non-grounding
- Dielectric Voltage: Withstands 2000V per UL498
- Current Limiting: Full Rated Current
- Temperature Rise: Max 30C after 250 cyc OL at 200 pct rated current
- Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number L-2460
Product Name Leviton 20 Amp Flush Mount Locking Receptacle - Industrial..
Device Type Receptacle
Applications Industrial
Mounting Style Flush
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Small Box Receptacle - D41S01A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
10A/250V Brazil Connector - 88040210 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; NBR14136
Standards / Certifications NBR14136
View Details