TelephoneStuff.com Leviton 250V Flush Mount Receptacle Matching Angle Plug 8432-P

Description
Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 250v - NEMA 15-30P - 3P, 4W - Straight blade - Industrial grade - Grounding - Angle
Description
Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 250v - NEMA 15-30P - 3P, 4W - Straight blade - Industrial grade - Grounding - Angle

Suppliers

Company
Product
Description
Supplier Links
Leviton 250V Flush Mount Receptacle Matching Angle Plug - 8432-P - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 250V Flush Mount Receptacle Matching Angle Plug
8432-P
Leviton 250V Flush Mount Receptacle Matching Angle Plug 8432-P
Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 250v - NEMA 15-30P - 3P, 4W - Straight blade - Industrial grade - Grounding - Angle

Fits 2-gang wallplates with 2.465" diameter center hole.
Features:
- 30amp
- 250v
- NEMA 15-30P
- 3P, 4W
- Straight blade
- Industrial grade
- Grounding
- Angle

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 8432-P
Product Name Leviton 250V Flush Mount Receptacle Matching Angle Plug
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-20P Right Angled Straight Blade Device - Q-726-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 403004M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4513 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details