TelephoneStuff.com Leviton 50 Amp Black Flush Mount Locking Receptacle -.. 7379

Description
Industrial grade 50 amp black flush mount locking receptacle with ground. Features: - NEMA Non-NEMA - 50 Amp, 250 Volt DC, 600 Volt AC, 3 Pole, 4 Wire - Back and side wired - UL certified Specifications: - Locking Receptacles feature a complete range of ratings and Non-NEMA configurations, including isolated ground and non-grounding
Description
Industrial grade 50 amp black flush mount locking receptacle with ground. Features: - NEMA Non-NEMA - 50 Amp, 250 Volt DC, 600 Volt AC, 3 Pole, 4 Wire - Back and side wired - UL certified Specifications: - Locking Receptacles feature a complete range of ratings and Non-NEMA configurations, including isolated ground and non-grounding

Suppliers

Company
Product
Description
Supplier Links
Leviton 50 Amp Black Flush Mount Locking Receptacle -.. - 7379 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 50 Amp Black Flush Mount Locking Receptacle -..
7379
Leviton 50 Amp Black Flush Mount Locking Receptacle -.. 7379
Industrial grade 50 amp black flush mount locking receptacle with ground. Features: - NEMA Non-NEMA - 50 Amp, 250 Volt DC, 600 Volt AC, 3 Pole, 4 Wire - Back and side wired - UL certified Specifications: - Locking Receptacles feature a complete range of ratings and Non-NEMA configurations, including isolated ground and non-grounding

Industrial grade 50 amp black flush mount locking receptacle with ground.
Features:
- NEMA Non-NEMA
- 50 Amp, 250 Volt DC, 600 Volt AC, 3 Pole, 4 Wire
- Back and side wired
- UL certified
Specifications:
- Locking Receptacles feature a complete range of ratings and Non-NEMA configurations, including isolated ground and non-grounding

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 7379
Product Name Leviton 50 Amp Black Flush Mount Locking Receptacle -..
Device Type Receptacle
Applications Industrial
Mounting Style Flush
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6821-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Surface Mount Power Outlet, 30 Amp 125/250 Volt 10-30R - 2203 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details