TelephoneStuff.com Hubbell 4 Pole Single Receptacle HBL26520

Description
4 Pole single receptacle. Features: - Wiring Scheme - 4 Pole, 5 Wire Grounding - Multi-Rating - 60A 600V AC - Device Color - Blue - Terminal/Ground Screw Material - Steel pressure screw- zinc plate - Body Contact Carrier Material - Black Polyester - Contact Spring Material - .032" Bronze - Mounting Screw Material - Stainless Steel - Dielectric Voltage Withstand - 2,000V minimum - Temperature Rise - Max 30C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of .75 - Operating Temperatures - Maximum Continuous 75 C Minimum -40 C (w/o impact)
Description
4 Pole single receptacle. Features: - Wiring Scheme - 4 Pole, 5 Wire Grounding - Multi-Rating - 60A 600V AC - Device Color - Blue - Terminal/Ground Screw Material - Steel pressure screw- zinc plate - Body Contact Carrier Material - Black Polyester - Contact Spring Material - .032" Bronze - Mounting Screw Material - Stainless Steel - Dielectric Voltage Withstand - 2,000V minimum - Temperature Rise - Max 30C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of .75 - Operating Temperatures - Maximum Continuous 75 C Minimum -40 C (w/o impact)

Suppliers

Company
Product
Description
Supplier Links
Hubbell 4 Pole Single Receptacle - HBL26520 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 4 Pole Single Receptacle
HBL26520
Hubbell 4 Pole Single Receptacle HBL26520
4 Pole single receptacle. Features: - Wiring Scheme - 4 Pole, 5 Wire Grounding - Multi-Rating - 60A 600V AC - Device Color - Blue - Terminal/Ground Screw Material - Steel pressure screw- zinc plate - Body Contact Carrier Material - Black Polyester - Contact Spring Material - .032" Bronze - Mounting Screw Material - Stainless Steel - Dielectric Voltage Withstand - 2,000V minimum - Temperature Rise - Max 30C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of .75 - Operating Temperatures - Maximum Continuous 75 C Minimum -40 C (w/o impact)

4 Pole single receptacle.
Features:
- Wiring Scheme - 4 Pole, 5 Wire Grounding
- Multi-Rating - 60A 600V AC
- Device Color - Blue
- Terminal/Ground Screw Material - Steel pressure screw- zinc plate
- Body Contact Carrier Material - Black Polyester
- Contact Spring Material - .032" Bronze
- Mounting Screw Material - Stainless Steel
- Dielectric Voltage Withstand - 2,000V minimum
- Temperature Rise - Max 30C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of .75
- Operating Temperatures - Maximum Continuous 75 C Minimum -40 C (w/o impact)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number HBL26520
Product Name Hubbell 4 Pole Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-B017 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details